Crydom Corporation DC60 Series Relay DC60SA5

Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC60 Series Relay - DC60SA5 - Sensata Technologies
Attleboro, MA, United States
DC60 Series Relay
DC60SA5
DC60 Series Relay DC60SA5
Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC Control Epoxy Free Design
  • Ratings from 3A to 7A @ 60 VDC
  • Bi-Polar Transistor Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS Screw and Washer
  • Redesigned Housing with Anti-Rotation Barriers
  • AC and DC Control
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1151-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1151-ND
Solid State Relays CC1151-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - DC60SA5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC60SA5
Relays - Solid State Relays DC60SA5
SSR RELAY SPST-NO 5A 3-60V

SSR RELAY SPST-NO 5A 3-60V

Supplier's Site
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 5A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt - 70131461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 5A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt
70131461
Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 5A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt 70131461
DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Features AC or DC Control, Cost Effective Industry Standard Package UL Approved

DC60 Series 3 A to 7 A Current Panel Mounting Solid State Relay
3-7 Amp; 60 VDC; DC Output
Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000.
Features

  • AC or DC Control, Cost Effective
  • Industry Standard Package
  • UL Approved
Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DC60SA5 CC1151-ND DC60SA5 70131461
Product Name DC60 Series Relay Solid State Relays Relays - Solid State Relays Relay;SSR;Gen Purp;SP-NO;Cur-Rtg 5A;Ctrl-V 90-280AC;Vol-Rtg 3-60DC;Pnl-Mnt
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Current (Control Signal) Range 0.0055 to 0.0250 amps
Maximum Switching Current 7.00 amps 5.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0292 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details