Crydom Corporation DRA1 Series Relay DRA1-CXE380D5

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CXE380D5 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CXE380D5
DRA1 Series Relay DRA1-CXE380D5
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status indicator
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 5 Amps
  • 3-15 and 15-32 VDC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status indicator
Supplier's Site Datasheet
Solid State Interface Relays - 7018556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
7018556
Solid State Interface Relays 7018556
Sensata / Crydom DRA1-CXE380D5

Sensata / Crydom DRA1-CXE380D5

Supplier's Site
Solid State Relays - CC1736-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1736-ND
Solid State Relays CC1736-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CXE380D5
Solid State Relays - Industrial Mount DRA1-CXE380D5
Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 15-32 VDC input

Solid State Relays - Industrial Mount DIN Mt 380 VAC/5A out 15-32 VDC input

Buy Now Datasheet
Relays - Solid State Relays DRA1-CXE380D5
SSR RELAY SPST-NO 5A 48-530V

SSR RELAY SPST-NO 5A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CXE380D5 7018556 CC1736-ND DRA1-CXE380D5 DRA1-CXE380D5
Product Name DRA1 Series Relay Solid State Interface Relays Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -22 to 176 F (-30 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC DC
Input Voltage (Control Signal) Range 12 to 380 volts 15 to 32 volts
Input Current (Control Signal) Range 0.0100 to 0.0150 amps 0.0150 amps
Output Voltage Type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details