Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 3A 1-100V
Solid State Relays - Industrial Mount 3A 100VDC Out 4-32VDC In, 11mm UL
SOLID STATE RELAY, SPST, 4-32V, DIN RAIL; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2064-ND | DR10D03 | DR10D03 | 41X6606 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, Spst, 4-32V, Din Rail; Contact Configuration Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 104 F (-20 to 40 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |