SSR RELAY, PANEL MOUNT, IP00, PANEL MOUNT SSR
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 60A 1-500V
SSR Relay, Panel Mount, IP00, 500VDC/60A, 4-32VDC In, FET Output
Solid State Relays - Industrial Mount SOLID STATE RELAY 500 VDC
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | DC500D60 | CC2691-ND | DC500D60 | 83AC7685 | DC500D60 |
| Product Name | SSR RELAY, PANEL MOUNT, IP00, PANEL MOUNT SSR | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 500Vdc/60A, 4-32Vdc In, Fet Output Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | ||||
| Input Voltage (Control Signal) Type | DC |