Crydom Corporation DRA1 Series Relay DRA1-CMX60D10

Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet
Description
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRA1 Series Relay - DRA1-CMX60D10 - Sensata Technologies
Attleboro, MA, United States
DRA1 Series Relay
DRA1-CMX60D10
DRA1 Series Relay DRA1-CMX60D10
10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
  • 10mm Single Channel DIN Rail Mount SSR Assembly
  • AC Ratings up to 380 VAC and 10 Amps
  • 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control
  • Cage style screw terminals for easy connection
  • Fits standard 35mm DIN rail
  • Includes LED Status Indicator (DC Control Only)
Supplier's Site Datasheet
Solid State Relays - CC1730-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1730-ND
Solid State Relays CC1730-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA1-CMX60D10
Solid State Relays - Industrial Mount DRA1-CMX60D10
Solid State Relays - Industrial Mount DIN Mt 60 VDC/8A out 3-10 VDC input

Solid State Relays - Industrial Mount DIN Mt 60 VDC/8A out 3-10 VDC input

Buy Now Datasheet
Ssr, Din Module, 60Vdc, 8A; Contact Configuration Sensata/crydom - 62R9225 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Module, 60Vdc, 8A; Contact Configuration Sensata/crydom
62R9225
Ssr, Din Module, 60Vdc, 8A; Contact Configuration Sensata/crydom 62R9225
SSR, DIN MODULE, 60VDC, 8A; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage Min:3VDC; RoHS Compliant: Yes

SSR, DIN MODULE, 60VDC, 8A; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage Min:3VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 10A, 3-10V, Din Rail; Contact Configuration Sensata/crydom - 41X6403 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-10V, Din Rail; Contact Configuration Sensata/crydom
41X6403
Solid State Relay, 10A, 3-10V, Din Rail; Contact Configuration Sensata/crydom 41X6403
SOLID STATE RELAY, 10A, 3-10V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-10V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays DRA1-CMX60D10
SSR RELAY SPST-NO 8A 1-60V

SSR RELAY SPST-NO 8A 1-60V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number DRA1-CMX60D10 CC1730-ND DRA1-CMX60D10 62R9225 DRA1-CMX60D10
Product Name DRA1 Series Relay Solid State Relays Solid State Relays - Industrial Mount Ssr, Din Module, 60Vdc, 8A; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 1 to 200 volts 3 to 10 volts
Input Current (Control Signal) Range 0.0120 to 0.0150 amps
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT412LPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details