Solid State 3PST-NO (3 Form A) Module
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY 3PST-NO 25A 48-530V
SSR Relay, 3-Phase, Panel Mount, IP00, 530VAC/25A, 4-32VDC In, Zero Cross, TP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2190-ND | D53TP25DH | D53TP25DH | 83AC7966 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, 3-Phase, Panel Mount, Ip00, 530Vac/25A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |