Crydom Corporation Solid State Relays DC100D100C

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1868-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1868-ND
Solid State Relays CC1868-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X6191 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
41X6191
Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 41X6191
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DC100D100C
Solid State Relays - Industrial Mount DC100D100C
Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/100A 4-32VDC

Solid State Relays - Industrial Mount SSR DC OUTPUT 72VDC/100A 4-32VDC

Buy Now Datasheet
Relays - Solid State Relays - DC100D100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
DC100D100C
Relays - Solid State Relays DC100D100C
SSR RELAY SPST-NO 100A 1-72V

SSR RELAY SPST-NO 100A 1-72V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1868-ND 41X6191 DC100D100C DC100D100C
Product Name Solid State Relays Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.H1 - Hockey puck Solid State Relay - 77H190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - Industrial Mount - SAM943460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details