SSR RELAY, PANEL MOUNT, IP00, 660VAC/18A, 18-36VAC IN, ZERO
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 18A 48-660V
SOLID STATE RELAY, 18A, 18V-36V, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM SSR, 660Vac/18A , 18-36Vac In, ZC
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | EZE480A18 | CC1910-ND | EZE480A18 | 37M2677 | EZE480A18 |
| Product Name | SSR RELAY, PANEL MOUNT, IP00, 660VAC/18A, 18-36VAC IN, ZERO | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 18A, 18V-36V, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC |