Solid State SPST-NO (1 Form A) Module
Win Source Part Number: 1351842-EL240A20-24
Category: Relays - Solid State Relays
Series: EL
Termination Style: Quick Connect - 0.187"/0.250"
Package: Bulk
Standard Package: 20
Voltage - Input: 21 ~ 27VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 20 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: EL240A20
California Prop 65: Warning Information
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC 20A21-27VDCZC
SOLID STATE RELAY, 20A, 21-27VDC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 20A 24-280V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1773-ND | 1351842-EL240A20-24 | EL240A20-24 | 41X7010 | EL240A20-24 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 20A, 21-27Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 21 to 27 volts | 21 to 27 volts |