Solid State SPST-NO (1 Form A) Module
Solid State Relay, DIN, 5A, 280 Vac
SSR RELAY SPST-NO 5A 12-280V
Solid State Relays - Industrial Mount DIN Mt 280 VAC/5A out 3-15 VDC input
SSR, DIN MODULE, 280VAC, 5A; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DRA1-CX240D5R | CC1732-ND | 7018528 | DRA1-CX240D5R | DRA1-CX240D5R | 62R9232 |
| Product Name | DRA1 Series Relay | Solid State Relays | Solid State Interface Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Din Module, 280Vac, 5A; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||
| Input Voltage (Control Signal) Range | 12 to 380 volts | 3 to 15 volts | ||||
| Input Current (Control Signal) Range | 0.0100 to 0.0150 amps | 0.0150 amps | ||||
| Output Voltage Type | AC | AC | AC |