The DPA4119 is a 16-pin DIP solid-state relay with a SCR output, rated for 20-140 VAC at 1 A RMS, with zero-crossing switching for resistive loads. It supports a 3.5-10 VDC control voltage range, with a typical input current of 15 mA at 5 VDC and an input impedance of 270 ohms. The relay has a maximum on-state voltage drop of 1.2 Vpk, a minimum off-state dv/dt of 500 V/μs, and a maximum leakage current of 0.01 mA RMS. It provides 3750 Vrms isolation between input and output, with an operating temperature range of -30 to 80°C and a storage range of -30 to 125°C. Weight is 2.9 g, and it is encapsulated in thermally conductive epoxy. The device is certified by UL E116950 and CSA LR81689.
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
SSR RELAY, PCB MOUNT DIP, 140V AC/1A, 3,5-10VDC IN, ZERO CROS
Solid State Relays - PCB Mount PCB 16p DIP SSR 140 Vac/1A,3,5-10V In
SSR RELAY SPST-NO 1A 20-140V
SOLID STATE RELAY, 1A, 3.5V-10VDC, TH; Contact Configuration:SPST-N
Solid State Relay, 1.0 A Rated Current, SCR Output, 3750 V (RMS) Dielectric Strength
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | DPA4119 | CC1154-ND | DPA4119 | DPA4119 | DPA4119 | 37M2398 | 70131433 |
| Product Name | DPA Series Relay | Solid State Relays | SSR RELAY, PCB MOUNT DIP, 140V AC/1A, 3,5-10VDC IN, ZERO CROS | Solid State Relays - PCB Mount | Relays - Solid State Relays | Solid State Relay, 1A, 3.5V-10Vdc, Th; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 1A;Ctrl-V 3.5-10DC;Vol-Rtg 20-140AC;PCB Mnt |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | PCBoard | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3.5 to 10 volts | 10 volts |