Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
SSR RELAY 3PST-NO 60A 48-600V
SOLID STATE RELAY, 60A, 48VAC-600VAC ROHS COMPLIANT: YES
SSR RELAY, 3-PHASE, DIN RAIL MOUNT, 600VAC/60A, 4-32VDC IN, ZERO CROSS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 172-DR6760D60P-ND | DR6760D60P | 28AK8931 | 25AK2351 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 60A, 48Vac-600Vac Rohs Compliant Sensata/crydom | Ssr Relay, 3-Phase, Din Rail Mount, 600Vac/60A, 4-32Vdc In, Zero Cross Sensata/crydom |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |