Solid State SPST-NO (1 Form A) Module
Sensata / Crydom DR24D03R
SOLID STATE RELAY, 3A, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 3A 24-280V
Solid State Relays - Industrial Mount 3A 240VAC Out 4-32VDC In, 11mm UL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2063-ND | 7761759 | 41X6621 | DR24D03R | DR24D03R |
| Product Name | Solid State Relays | Solid State Interface Relays | Solid State Relay, 3A, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 104 F (-20 to 40 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |