SSR,100VDC/20A,4-8VD
Solid State SPST-NO (1 Form A) Module
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 4-8VDC IN
SOLID STATE RELAY, 20A, 4VDC-8VDC ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | EL100D20-05 | 172-EL100D20-05-ND | 25AK2361 | 61AK3959 |
| Product Name | SSR,100VDC/20A,4-8VDC IN, PANEL MT,W/ THRML PAD | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 100Vdc/20A, 4-8Vdc In Sensata/crydom | Solid State Relay, 20A, 4Vdc-8Vdc Rohs Compliant Sensata/crydom |
| Mounting | Chassis Mount | Panel | ||
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |