Crydom Corporation Solid State Relays EL100D5-05

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1780-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1780-ND
Solid State Relays CC1780-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - EL100D5-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
EL100D5-05
Relays - Solid State Relays EL100D5-05
SSR RELAY SPST-NO 5A 3-100V

SSR RELAY SPST-NO 5A 3-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
EL100D5-05
Solid State Relays - Industrial Mount EL100D5-05
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 5A4-8VDC

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 5A4-8VDC

Buy Now Datasheet
Solid State Relay, 5A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom - 41X6999 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom
41X6999
Solid State Relay, 5A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom 41X6999
SOLID STATE RELAY, 5A, 4-8VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 4-8VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1780-ND EL100D5-05 EL100D5-05 41X6999
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 5A, 4-8Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details