Solid State SPST-NO (1 Form A) Module
SSR Relay, DIN Rail Mount 18mm, 240VAC/12A,4-32VDC In, Zero Cross, ATEX
SSR RELAY SPST-NO 12A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2700-ND | 83AC7863 | DR24D12X | DR24D12X |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 18Mm, 240Vac/12A,4-32Vdc In, Zero Cross, Atex Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 104 F (-20 to 40 C) | |||
| Input Voltage (Control Signal) Type | DC |