Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 90A 80-530V
SCR Output, 80 to 530 V (RMS) Voltage Rating, A48 Series Panel Mounted High Voltage Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount PM IP00 530VAC/90A , 3-32VDC In, RN
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D4890-10 | CC1087-ND | 37M2487 | D4890-10 | 70131471 | D4890-10 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |