Solid State SPST-NO (1 Form A) Module
SSR RELAY, PANEL MOUNT, I 100VDC/10A,10-14VDC IN
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 10A10-14VDC
SSR RELAY SPST-NO 10A 3-100V
SOLID STATE RELAY, 10A, 10-14VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes
SSR, 100VDC/10A, 10-14VDC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:DC Switch; Operating Voltage Min:3VDC; Control Voltage Min:10VDC;RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2088-ND | EL100D10-12 | EL100D10-12 | EL100D10-12 | 41X6997 | 13T9370 |
| Product Name | Solid State Relays | SSR RELAY, PANEL MOUNT, I 100VDC/10A,10-14VDC IN | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 10A, 10-14Vdc, Panel; Contact Configuration Sensata/crydom | Ssr, 100Vdc/10A, 10-14Vdc; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel; Panel | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 10 to 14 volts |