The DPID2440H is a dual-channel, push-in panel mount solid state relay with 40 A per channel AC output rating, designed for industrial load control. It features SCR outputs, 24-280 VAC operating range per UL508, 4000 VAC input-to-output isolation, and an IP20 touch-safe housing. The device uses a 5.08 mm pitch pluggable terminal block for input connections and is mounted with a torque of 18-20 lb-in. Thermal resistance is 0.42 °C/W, with an operating temperature range of -40 to 80 °C. It is cURus and TÜV approved, CE and RoHS compliant, with a weight of 80.51 g and UL94 V-0 housing material.
SSR RELAY, DUAL, PANEL MOUNT, PU
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 172-DPID2440H-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |