Crydom Corporation Solid State Relays ED06D5

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1814-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1814-ND
Solid State Relays CC1814-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - 1339820-ED06D5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1339820-ED06D5
Relays - Solid State Relays 1339820-ED06D5
Win Source Part Number: 1339820-ED06D5 Category: Relays - Solid State Relays Series: LifePlus ED Termination Style: Plug In, Quick Connect - 0.187" (4.7mm) Package: Bulk Standard Package: 30 Voltage - Input: 5 ~ 15VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 5 A Voltage - Load: 1 V ~ 48 V Mounting Type: Socketable Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sensata-Crydom California Prop 65: Warning Information

Win Source Part Number: 1339820-ED06D5
Category: Relays - Solid State Relays
Series: LifePlus ED
Termination Style: Plug In, Quick Connect - 0.187" (4.7mm)
Package: Bulk
Standard Package: 30
Voltage - Input: 5 ~ 15VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 5 A
Voltage - Load: 1 V ~ 48 V
Mounting Type: Socketable
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sensata-Crydom
California Prop 65: Warning Information

Buy Now Datasheet
Relays - Solid State Relays - ED06D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
ED06D5
Relays - Solid State Relays ED06D5
SSR RELAY SPST-NO 5A 1-48V

SSR RELAY SPST-NO 5A 1-48V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ED06D5
Solid State Relays - Industrial Mount ED06D5
Solid State Relays - Industrial Mount Plug In 48VDC 5A 5-15VDC Control

Solid State Relays - Industrial Mount Plug In 48VDC 5A 5-15VDC Control

Buy Now Datasheet
Solid State Relay, 5A, 5V-15Vdc, Socket; Contact Configuration Sensata/crydom - 41X6899 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 5V-15Vdc, Socket; Contact Configuration Sensata/crydom
41X6899
Solid State Relay, 5A, 5V-15Vdc, Socket; Contact Configuration Sensata/crydom 41X6899
SOLID STATE RELAY, 5A, 5V-15VDC, SOCKET; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 5V-15VDC, SOCKET; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
RELAY;PLUG IN 48VDC 5A 5-15VDC CONTROL - 70131047 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;PLUG IN 48VDC 5A 5-15VDC CONTROL
70131047
RELAY;PLUG IN 48VDC 5A 5-15VDC CONTROL 70131047
Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable Solid State Relays offer Electromechanical Relay users the opportunity to directly replace traditional 12 x 29 mm EMRs with Crydom’s proven Solid State Relay Technology. Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation and high vibration resistance, among many others. Available in a SPST N.O. configuration, the “LifePlus ED series” offers output ratings of either 3 or 5 amps rms at 24 to 280 VAC, or 5 amps dc at 1 to 48 or 1 to 80 VDC, all at 40 °C ambient temperature. AC outputs incorporate Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs, both technologies resulting in the lowest possible on-state power dissipation and high surge current ratings which make the “Crydom LifePlus” an excellent choice for applications such as small Motors, Solenoids, Heaters and Lamps. Optically isolated control inputs available include 3 to 15 VDC, 18 to 32 VDC, 48 to 72 VDC, 18 to 36 VAC and 90 to 140 VAC. Cydom’s “LifePlus ED series” relays are UL 508 recognized for both general purpose and motor control applications and compliant to IEC 62314 LC-A resistive and LC-B inductive application requirements. They are also CE certified to the IEC Low Voltage Directive and compliant to the IEC EMC Directive. The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications. Featuring all solid state construction, “LifePlus ED series” SSRs provide an excellent improvement in performance over traditional EMRs . • DC Output Solid State Relay in an Industry Standard EMR Plug In Package • Ratings of 5 Amps • Load Voltage Range of 1-48 and 1-80 VDC • Fits Standard DIN Rail & PCB Mountable Sockets • LED Input Status Indicator • AC or DC Control • cUL Recognized, IEC Rated, CE & RoHS Compliant • Motor Controller Rated

Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output pluggable Solid State Relays offer Electromechanical Relay users the opportunity to directly replace traditional 12 x 29 mm EMRs with Crydom’s proven Solid State Relay Technology. Solid State Relays offer substantial performance advantages over traditional EMR switching solutions in many applications including significantly greater life expectancy (>100 million operations), contactless high speed switching eliminating contact bounce and resulting electrical noise, precise logic compatible control inputs, acoustically silent operation and high vibration resistance, among many others.
Available in a SPST N.O. configuration, the “LifePlus ED series” offers output ratings of either 3 or 5 amps rms at 24 to 280 VAC, or 5 amps dc at 1 to 48 or 1 to 80 VDC, all at 40 °C ambient temperature. AC outputs incorporate Crydom’s proven Back-to-Back SCR technology while DC outputs utilize high efficiency FETs, both technologies resulting in the lowest possible on-state power dissipation and high surge current ratings which make the “Crydom LifePlus” an excellent choice for applications such as small Motors, Solenoids, Heaters and Lamps. Optically isolated control inputs available include 3 to 15 VDC, 18 to 32 VDC, 48 to 72 VDC, 18 to 36 VAC and 90 to 140 VAC.
Cydom’s “LifePlus ED series” relays are UL 508 recognized for both general purpose and motor control applications and compliant to IEC 62314 LC-A resistive and LC-B inductive application requirements. They are also CE certified to the IEC Low Voltage Directive and compliant to the IEC EMC Directive. The “LifePlus ED series” relays are available in the industry standard 12 x 29 mm plug-in relay package and fit standard DIN rail and PCB mountable sockets, allowing direct replacement of SPST N.O. EMRs in most applications. Featuring all solid state construction, “LifePlus ED series” SSRs provide an excellent improvement in performance over traditional EMRs .
• DC Output Solid State Relay in an Industry Standard EMR Plug In Package
• Ratings of 5 Amps
• Load Voltage Range of 1-48 and 1-80 VDC
• Fits Standard DIN Rail & PCB Mountable Sockets
• LED Input Status Indicator
• AC or DC Control
• cUL Recognized, IEC Rated, CE & RoHS Compliant
• Motor Controller Rated

Supplier's Site
CRDM Solid State - ED06D5 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
ED06D5
CRDM Solid State ED06D5
Plug In 48VDC 5A 5-15VDC Control

Plug In 48VDC 5A 5-15VDC Control

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1814-ND 1339820-ED06D5 ED06D5 ED06D5 41X6899 70131047 ED06D5
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 5A, 5V-15Vdc, Socket; Contact Configuration Sensata/crydom RELAY;PLUG IN 48VDC 5A 5-15VDC CONTROL CRDM Solid State
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC DC
Input Voltage (Control Signal) Range 5 to 15 volts 5 to 15 volts 5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relay - 2838 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - PVR1301 - 1240896-PVR1301 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Ssr, I/f, Masterbasic, 2A, 230Vac; Contact Configuration Finder - 48W3802 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details