Infineon Technologies AG Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG597110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
-100V 100kRad Hi-Rel Quad P -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9120 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6845 A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9130 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140C with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - A IRFY9140CM with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Lead Trimmed Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140C A...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with...
-100V Single P-Channel Hi-Rel MOSFET in a TO-257AA package - Screening Level TXV Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFY9140CM A IRFY9140CM with...
-200V Single P-Channel Hi-Rel MOSFET in a SMD-1 package - A IRFN9240 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFN9240 A...
-200V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF9230 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6851 A...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - A IRHG57110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on...
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG77110 with RadHard Hermetic Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
100V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE Immunity...
100V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - A IRH7150 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRFG5110 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRFG6110 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG567110 with RadHard Hermetic Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A IRHG6110 with RadHard Hermetic Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits Proven performance and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts...
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHG6110 A...
100V Quad N-Channel MOSFET in a MO-036AB package - A IRFG110 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFG110 A IRFG110...
100V Quad P-Channel MOSFET in a MO-036AB package - A IRFG9110 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFG9110 A IRFG9110...
100V Quad P-Channel MOSFET in a MO-036AB package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
100V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF130 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6796 A...
100V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A IRFM140 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFM140 A...
200V 100kRad Hi-Rel Single N-Channel TID Hardened MOSFET in a TO-204AE package - Standard Packaging Benefits proven reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line
200V Single N-Channel Hi-Rel MOSFET in a SMD-1 package - A IRFN240 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFN240 A...
200V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A IRFF210 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6784 A...
200V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A IRFM250 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFM250 A...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - A IRHLQ7S7214 with RadHard Hermetic Packaging Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level Space Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a 28-Pin LCC package - Screening Level TXV Similar Parts IRHLQ7S7214 A IRHLQ7S7214 with RadHard Hermetic Packaging IRHLQ7S7214SCS Screening Level Space...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - A IRHLG7S7214 with RadHard Hermetic Packaging Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening...
250V 100kRad Hi-Rel Quad N-Channel TID Hardened MOSFET in a MO-036AB package - Screening Level Space Similar Parts IRHLG7S7214 A IRHLG7S7214 with RadHard Hermetic Packaging IRHLG7S7214SCS Screening Level Space
400V Single N-Channel Hi-Rel MOSFET in a SMD-1 package - A IRFN350 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFN350 A...
500V Single N-Channel HEXFET Power MOSFET in a Y-PAK (TO-257AB) package - Lead Trimmed
500V Single N-Channel Hi-Rel MOSFET in a 18-pin LCC package - A IRFE430 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFE430...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7670Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Similar to IRHLUC7670Z4 with optional Total Dose Rating of 300kRads Benefits Logic Level CMOS and...
60V 100kRad Hi-Rel Dual 1N 1P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - A IRHLUC770Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - An IRHLUC770Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Screening Level Space Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching...
60V 100kRad Hi-Rel Dual N Channel TID hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - A IRHLUC7970Z4 with Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si) Benefits Logic Level CMOS and TTL...
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging Benefits Logic Level CMOS and TTL Compatible Inputs Simple Drive Requirements Fast Switching SEE...
60V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A IRFM054 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFM054 A...
60V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - Screening Level TX Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRFM054 A IRFM054 with...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - Screening Level TXV Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple drive...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - TO-204AE, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge...
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Low RDS(on) Single event effect (SEE) hardened Low total gate charge...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Low RDS(on) Proton tolerant Low total...
Rad hard, -200V, -4A, single, P-channel MOSFET, R4 in an 18-pin LCC packageage - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UB, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UB package - UBN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -1.6A, single, P-channel MOSFET, R7 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, QIRL Features Single Event Effect (SEE) Hardened 5 V CMOS and TTL compatible...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached and Formed Features Single event effect (SEE) hardened. 5V CMOS...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL, Lead Attached Features Single event effect (SEE) hardened. 5V CMOS and TTL...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, COTS Features Single event effect (SEE) hardened. 5V CMOS and TTL Compatible Fast...
Rad hard, -60V, -22A, single, P-channel MOSFET, R7 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7624U3 Features Single event effect (SEE)...
Rad hard, 100V, 11.7A, single, N-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Repetitive avalanche ratings Dynamic...
Rad hard, 200V, 5.5A, single, N-channel MOSFET, R4 in an 18-pin LCC package - 18-pin LCC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra low RDS(on) Low total gate...
Rad hard, 500V, 2.6A, single, N-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, QIRL NOTE: this part is superseded by JANSR2N7464T2 Features Single Event Effect (SEE)...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBC, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBCN, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast...
-100V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-100V Single P-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
-100V Single P-Channel Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-100V Single P-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-150V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-30V Dual P-Channel HEXFET Power MOSFET in a SO-8 package Applications Adapters and chargers Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Benefits Optimized for broadest...
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter ADAS & autonomous driving Telecommunication infrastructure...
-30V Single P-Channel HEXFET Power MOSFET in a SO-8 package Applications In-vehicle infotainment (IVI) & HMI Benefits Optimized for broadest availability from distribution partners Optimized for 4.5V gate-drive voltage(called Logic...
-30V Single P-Channel StrongIRFET™ Power MOSFET in a PQFN 5x6 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
-55V Single P-Channel HEXFET Power MOSFET in a D-Pak package Benefits RoHS Compliant Low RDS(on) Industry-leading quality Dynamic dv/dt Rating Fast Switching Fully Avalanche Rated 175°C Operating Temperature P-Channel MOSFET...
-55V Single P-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
-55V Single P-Channel Power MOSFET in a I-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Dual N-Channel Digital Audio Power MOSFET in a TO-220 Full-Pak(Iso) package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are...
100V Single N-Channel HEXFET Power MOSFET in a D-Pak package Applications Diesel direct injection Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Normal level...
100V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
100V Single N-Channel IR MOSFET in a D2Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
100V Single N-Channel IR MOSFET in a PQFN 3.3x3.3 package The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
100V Single N-Channel StrongIRFET™ Power MOSFET in a TO-247 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Benefits Optimized for broadest availability from distribution...
150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Designers who used this product also designed with BAS40-05W | Schottky Diodes IPD35N12S3L-24 | Automotive...
150V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage...
150V Single N-Channel HEXFET Power MOSFET in a SO-8 package Applications Energy Storage Systems Solid-State Circuit Breaker Traction Uninterruptible power supplies (UPS) Benefits Optimized for broadest availability from distribution partners...
150V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
150V Single N-Channel IR MOSFET in a SOT-223 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
150V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MP package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
150V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
200V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
200V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package
200V Single N-Channel IR MOSFET in a D2-Pak package Benefits Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon...
200V Single N-Channel Power MOSFET in a TO-247 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
200V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
20V Single N-Channel StrongIRFET™ Power MOSFET in a PQFN 5x6 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
250V Single N-Channel HEXFET Power MOSFET PDP Switch in a D2-Pak package Applications Connected and smart lighting for IoT Power optimizer solutions
25V Dual N-Channel HEXFET Power MOSFET in a PQFN 5mm x 6mm Lead Free package Benefits RoHS Compliant Qualified Industrial Qualified MSL1 Dual N-Channel MOSFET Control and Synchronous MOSFETs in...
25V Single N-Channel Power MOSFET in a PQFN 5x6 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
30V Dual N-Channel HEXFET Power MOSFET in a Lead Free SO-8 package Benefits RoHS Compliant Low RDS(on) Low Thermal resistance to PCB Compatible with Existing Surface Mount Techniques Low RDS(ON)...
30V N-Channel Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
30V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 5V gate-drive voltage (called...
40V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
40V Single N-Channel HEXFET Power MOSFET in a 7-pin D2Pak package Applications Automotive telematics control unit (TCU) Fuel-cell control unit (FCCU) Light electric vehicles (LEV) Benefits Optimized for broadest availability...
40V Single N-Channel HEXFET Power MOSFET in a Lead Free D2-Pak package Applications Energy Storage Systems Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard...
40V Single N-Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Industry-leading quality Low RDS(ON) at 4.5V VGS Fully Characterized Avalanche Voltage and Current Ultra-Low Gate Impedance Applications...
40V Single N-Channel Power MOSFET in a 7-Pin D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40V Single N-Channel StrongIRFET™ Power MOSFET in a D2-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ L8 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MX package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
40V Single N-Channel StrongIRFET™ Power MOSFET in a PQFN 5x6 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
40V Single N-Channel StrongIRFET™ Power MOSFET in a TO-262 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
55 V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
55V Single N-Channel Power MOSFET in a TO-220 FullPak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
60V Single N-Channel HEXFET Power MOSFET in a 7-Pin D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Cordless power tools and outdoor power equipment Benefits Optimized for broadest availability from distribution partners Product qualification according to...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV)
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Light electric vehicles (LEV) Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized...
60V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate-drive voltage...
60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...
60V Single N-Channel Power MOSFET in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
60V Single N-Channel StrongIRFET™ Power MOSFET in a TO-220 package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for...
75V Single N-Channel HEXFET Power MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support...
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak 7-Lead package Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Optimized for 10 V gate...
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
75V Single N-Channel HEXFET Power MOSFET in a D2-Pak package Applications Automotive 48 V battery management system (BMS) Benefits Optimized for broadest availability from distribution partners Product qualification according to...
75V Single N-Channel IR MOSFET in a D-Pak package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
75V Single N-Channel IR MOSFET™ in a TO-220AB package The IR MOSFET™ family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
75V Single N-Channel Power MOSFET in a I-Pak package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency...
75V Single N-Channel Power MOSFET in a TO-247 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various...
Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Mobile devices and smartphones -30V P-Channel StrongIRFET™ Power MOSFET in a SO-8 package The StrongIRFET™ power MOSFET family is...
Applications Cordless power tools and outdoor power equipment Cordless vacuum cleaners 40V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for...
IR MOSFET 100 V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
IR MOSFET 55 V in a D²PAK package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
StrongIRFET™ power MOSFET 40 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...
StrongIRFET™ power MOSFET 60 V in a DPAK package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low...

<< Prev Next >>