IRF8915PbF is a dual N-channel MOSFET in a SO-8 package, designed for point-of-load converters in desktop, server, graphics card, game console, and set-top box applications. It features a drain-to-source voltage rating of 20 V, a maximum continuous drain current of 8.9 A at 25°C and 7.1 A at 70°C, and a low on-resistance of 18.3 mΩ at VGS = 10 V. The device is qualified for the consumer market and meets RoHS standards. It includes a body diode with a forward voltage of up to 1.0 V and single-pulse avalanche energy capability of 15 mJ. The SO-8 package dimensions conform to industry standards, and the part is supplied in tape and reel packaging compliant with EIA-481 and EIA-541.
IRF8915TPBF - HEXFET Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF8915TRPBFXTMA1 |
| Package Type | SO-8; SO-8 |