MOSFET P-CH 150V 13A DPAK Product overview: IRFR6215TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR6215TRLPBF can be used for catalog matching and distributor lookup.
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 118559-IRFR6215TRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 6.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IRFR6215 - 20V-250V P-Channel Power MOSFET
MOSFET MOSFT PCh -150V 13A 580mOhm 44nC
MOSFET P-CH 150V 13A DPAK
MOSFET, P-CH, 150V, 13A, 175DEG C, 110W; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET P-CH 150V 13A DPAK
MOSFET P-CH 150V 13A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFR6215TRLPBF | IRFR6215TRLPBFCT-ND | 118559-IRFR6215TRLPBF | 2583986 | IRFR6215TRLPBF | IRFR6215TRLPBF | 376-IRFR6215TRLPBF | 13AC9143 | IRFR6215TRLPBF | IRFR6215TRLPBF |
| Product Name | 150V 13A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR6215TRLPBF | MOSFETs | MOSFET | MOSFET P-CH 150V 13A DPAK | Mosfet, P-Ch, 150V, 13A, 175Deg C, 110W; Channel Type Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | 150 volts | ||||||
| PD | 110 milliwatts | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |