Infineon Technologies AG Single FETs, MOSFETs IRFH8318TRPBF

Description
N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFH8318TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8318TRPBFTR-ND
Single FETs, MOSFETs IRFH8318TRPBFTR-ND
N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8318TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8318TRPBFCT-ND
Single FETs, MOSFETs IRFH8318TRPBFCT-ND
N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - IRFH8318TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH8318TRPBFDKR-ND
Single FETs, MOSFETs IRFH8318TRPBFDKR-ND
N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

N-Channel 30V 27A (Ta), 120A (Tc) 3.6W (Ta), 59W (Tc) Surface Mount PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 27A 120A MOSFET Transistor
278-IRFH8318TRPBF
30V 27A 120A MOSFET Transistor 278-IRFH8318TRPBF
MOSFET N-CH 30V 27A/120A PQFN Product overview: IRFH8318TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8318TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 27A/120A PQFN Product overview: IRFH8318TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH8318TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2439297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439297
MOSFETs 2439297
Infineon IRFH8318TRPBF MOSFET

Infineon IRFH8318TRPBF MOSFET

Supplier's Site
MOSFETs - 2439296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439296
MOSFETs 2439296
Infineon IRFH8318TRPBF MOSFET

Infineon IRFH8318TRPBF MOSFET

Supplier's Site
MOSFETs - 2439297P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439297P
MOSFETs 2439297P
Infineon IRFH8318TRPBF MOSFET

Infineon IRFH8318TRPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8318TRPBF - 099333-IRFH8318TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8318TRPBF
099333-IRFH8318TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8318TRPBF 099333-IRFH8318TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 099333-IRFH8318TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 59W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 27A (Ta), 120A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 3180pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 099333-IRFH8318TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 59W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Ta), 120A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 3180pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IRFH8318TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFH8318 - 12V-300V N-Channel Power MOSFET

IRFH8318 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH8318TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH8318TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH8318TRPBF
MOSFET N-CH 30V 27A/120A PQFN

MOSFET N-CH 30V 27A/120A PQFN

Supplier's Site
Single FETs, MOSFETs - IRFH8318TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH8318TRPBF
Single FETs, MOSFETs IRFH8318TRPBF
MOSFET N-CH 30V 27A/120A PQFN

MOSFET N-CH 30V 27A/120A PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 3.1mOhms 41nC

MOSFET 30V 1 N-CH HEXFET 3.1mOhms 41nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFH8318TRPBFTR-ND 278-IRFH8318TRPBF 2439297 099333-IRFH8318TRPBF IRFH8318TRPBF IRFH8318TRPBF IRFH8318TRPBF IRFH8318TRPBF
Product Name Single FETs, MOSFETs 30V 27A 120A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH8318TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) PQFN SOT3; PQFN (5x6) PG-TDSON-8 Surface Mount 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Transconductance 0.0810 kS
Unlock Full Specs
to access all available technical data