12V-300V N-Channel Power MOSFET
12V-300V N-Channel Power MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 1047142-IRFS4410PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 5150pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 58A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 88A D2PAK Product overview: IRFS4410PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 88A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4410PBF can be used for catalog matching and distributor lookup.
N-Channel 100V 88A (Tc) 200W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 88A D2PAK
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | IRFS4410PBF | 1047142-IRFS4410PBF | 278-IRFS4410PBF | IRFS4410PBF-ND | IRFS4410PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4410PBF | 100V 88A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | D2PAK | TO-263; SOT3; D2PAK | Tube | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Packing Method | Tube; Tube | Rail; Tube; Tube/Rail | Tube | Tube; Tube |