Infineon Technologies AG Single FETs, MOSFETs IRF7526D1TR

Description
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™
Request a Quote Datasheet
Description
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7526D1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7526D1TR-ND
Single FETs, MOSFETs IRF7526D1TR-ND
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™

P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount Micro8™

Buy Now Datasheet
FETs - Single - IRF7526D1TR - 1187327-IRF7526D1TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7526D1TR
1187327-IRF7526D1TR
FETs - Single - IRF7526D1TR 1187327-IRF7526D1TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187327-IRF7526D1TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET FET Feature: Schottky Diode (Isolated) Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: Micro8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-TSSOP, 8-MSOP Power Dissipation (Maximum): 1.25W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 2A Rds On (Maximum) at Id, Vgs: 200mOhm at 1.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187327-IRF7526D1TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: Micro8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Power Dissipation (Maximum): 1.25W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 200mOhm at 1.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 180pF at 25V

Buy Now
Singapore, Singapore
30V 2A MOSFET Transistor
278-IRF7526D1TR
30V 2A MOSFET Transistor 278-IRF7526D1TR
MOSFET P-CH 30V 2A MICRO8 Product overview: IRF7526D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7526D1TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2A MICRO8 Product overview: IRF7526D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7526D1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7526D1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7526D1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7526D1TR
MOSFET P-CH 30V 2A MICRO8

MOSFET P-CH 30V 2A MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7526D1TR-ND 1187327-IRF7526D1TR 278-IRF7526D1TR IRF7526D1TR
Product Name Single FETs, MOSFETs FETs - Single - IRF7526D1TR 30V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3 Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
V(BR)DSS 30 volts
QG 11 nC
Unlock Full Specs
to access all available technical data