Infineon Technologies AG 400V 14A MOSFET Transistor IRFM350

Description
Trans MOSFET N-CH 400V 14A 3-Pin(3+Tab) TO-254AA Product overview: IRFM350 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFM350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 400V 14A 3-Pin(3+Tab) TO-254AA Product overview: IRFM350 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFM350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 14A MOSFET Transistor
278-IRFM350
400V 14A MOSFET Transistor 278-IRFM350
Trans MOSFET N-CH 400V 14A 3-Pin(3+Tab) TO-254AA Product overview: IRFM350 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFM350 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 400V 14A 3-Pin(3+Tab) TO-254AA Product overview: IRFM350 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFM350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM350 - 1065565-IRFM350 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM350
1065565-IRFM350
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM350 1065565-IRFM350
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065565-IRFM350 Drain to Source Voltage (Vdss): 400 V Number of Elements: 1 Power Dissipation: 150 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): IRFP350PBF; IRFP340PBF; IRF350; JANTX2N6768; STP17NK40Z; IRF740PBF; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541290080 Continuous Drain Current (ID): 14 A Drain to Source Breakdown Voltage: 400 V Drain to Source Resistance: 315 mΩ Gate to Source Voltage (Vgs): 20 V On-State Resistance: 300 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065565-IRFM350
Drain to Source Voltage (Vdss): 400 V
Number of Elements: 1
Power Dissipation: 150 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFP350PBF; IRFP340PBF; IRF350; JANTX2N6768; STP17NK40Z; IRF740PBF;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541290080
Continuous Drain Current (ID): 14 A
Drain to Source Breakdown Voltage: 400 V
Drain to Source Resistance: 315 mΩ
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 300 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-IRFM350 1065565-IRFM350
Product Name 400V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM350
MOSFET Operating Mode Enhancement
V(BR)DSS 400 volts 400 volts
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data