Infineon Technologies AG 25V 64A 188A MOSFET Transistor IRFH4251DTRPBF

Description
IRFH4251 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFH4251 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFH4251DTRPBF - Rochester Electronics
Newburyport, MA, United States
IRFH4251 - 12V-300V N-Channel Power MOSFET

IRFH4251 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
25V 64A 188A MOSFET Transistor
289-IRFH4251DTRPBF
25V 64A 188A MOSFET Transistor 289-IRFH4251DTRPBF
MOSFET 2N-CH 25V 64A/188A TISON8 Product overview: IRFH4251DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, 188A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, 188A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFH4251DTRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 64A/188A TISON8 Product overview: IRFH4251DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A, 188A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, 188A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRFH4251DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRFH4251DTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRFH4251DTRPBFTR-ND
FET, MOSFET Arrays IRFH4251DTRPBFTR-ND
Mosfet Array 2 N-Channel (Dual), Schottky 25V 64A, 188A 31W, 63W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual), Schottky 25V 64A, 188A 31W, 63W Surface Mount PG-TISON-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4251DTRPBF - 135644-IRFH4251DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4251DTRPBF
135644-IRFH4251DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4251DTRPBF 135644-IRFH4251DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 135644-IRFH4251DTRPB F Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual), Schottky FET Feature: Logic Level Gate Family Name: IRFH4251D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Maximum Power Dissipation: 31W, 63W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 64A, 188A Gate-Source Threshold Voltage: 2.1V @ 35μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1314pF @ 13V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): FDPC8016S; FDPC8014S; Introduction Date: June 10, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 135644-IRFH4251DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Logic Level Gate
Family Name: IRFH4251D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Maximum Power Dissipation: 31W, 63W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 64A, 188A
Gate-Source Threshold Voltage: 2.1V @ 35μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1314pF @ 13V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): FDPC8016S; FDPC8014S;
Introduction Date: June 10, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - IRFH4251DTRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRFH4251DTRPBF
FET, MOSFET Arrays IRFH4251DTRPBF
MOSFET 2N-CH 25V 64A/188A PQFN

MOSFET 2N-CH 25V 64A/188A PQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Dual N-Ch 1.10mOhm 44nC 45A

MOSFET 25V Dual N-Ch 1.10mOhm 44nC 45A

Buy Now Datasheet
Mosfet, Dual N Channel, 25V, 188A, Pqfn-10; Transistor Polarity Infineon - 19X2758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 25V, 188A, Pqfn-10; Transistor Polarity Infineon
19X2758
Mosfet, Dual N Channel, 25V, 188A, Pqfn-10; Transistor Polarity Infineon 19X2758
MOSFET, DUAL N CHANNEL, 25V, 188A, PQFN-10; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:188A; On Resistance Rds(on):600µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 25V, 188A, PQFN-10; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:188A; On Resistance Rds(on):600µohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH4251DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH4251DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH4251DTRPBF
MOSFET 2N-CH 25V 64A/188A TISON8

MOSFET 2N-CH 25V 64A/188A TISON8

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFH4251DTRPBF 289-IRFH4251DTRPBF IRFH4251DTRPBFTR-ND 135644-IRFH4251DTRPBF IRFH4251DTRPBF IRFH4251DTRPBF 19X2758 IRFH4251DTRPBF
Product Name 25V 64A 188A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH4251DTRPBF FET, MOSFET Arrays MOSFET Mosfet, Dual N Channel, 25V, 188A, Pqfn-10; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual), Schottky N-Channel
Package Type TISON8 Tape & Reel (TR) 8-PowerVDFN SOT3; PQFN (5x6) 8-PowerVDFN TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data