Infineon Technologies AG FETs - Single - IRF9540NLPBF IRF9540NLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187446-IRF9540NLPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.1W, 110W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187446-IRF9540NLPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.1W, 110W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF9540NLPBF - 1187446-IRF9540NLPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9540NLPBF
1187446-IRF9540NLPBF
FETs - Single - IRF9540NLPBF 1187446-IRF9540NLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187446-IRF9540NLPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.1W, 110W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 23A Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187446-IRF9540NLPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.1W, 110W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 23A
Rds On (Maximum) at Id, Vgs: 117mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 25V

Buy Now
Singapore, Singapore
100V 23A MOSFET Transistor
278-IRF9540NLPBF
100V 23A MOSFET Transistor 278-IRF9540NLPBF
MOSFET P-CH 100V 23A TO262 Product overview: IRF9540NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NLPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 23A TO262 Product overview: IRF9540NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9540NLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRF9540NLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRF9540NLPBF-ND
Single FETs, MOSFETs 448-IRF9540NLPBF-ND
P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Through Hole TO-262

P-Channel 100V 23A (Tc) 3.1W (Ta), 110W (Tc) Through Hole TO-262

Buy Now Datasheet
Single FETs, MOSFETs - IRF9540NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540NLPBF
Single FETs, MOSFETs IRF9540NLPBF
MOSFET P-CH 100V 23A TO262

MOSFET P-CH 100V 23A TO262

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9540NLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9540NLPBF
Single FETs, MOSFETs IRF9540NLPBF
IRF9HEXFPOWMOSFET

IRF9HEXFPOWMOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9540NLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9540NLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9540NLPBF
MOSFET P-CH 100V 23A TO262

MOSFET P-CH 100V 23A TO262

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -100V -23A 117mOhm 64.7nC

MOSFET MOSFT PCh -100V -23A 117mOhm 64.7nC

Buy Now Datasheet
Mosfet Transistor, P Channel, 23 A, 100 V, 117 Mohm, 10 V, 4 V Rohs Compliant Infineon - 25M9853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 23 A, 100 V, 117 Mohm, 10 V, 4 V Rohs Compliant Infineon
25M9853
Mosfet Transistor, P Channel, 23 A, 100 V, 117 Mohm, 10 V, 4 V Rohs Compliant Infineon 25M9853
MOSFET Transistor, P Channel, 23 A, 100 V, 117 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 23 A, 100 V, 117 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1187446-IRF9540NLPBF 278-IRF9540NLPBF 448-IRF9540NLPBF-ND IRF9540NLPBF IRF9540NLPBF IRF9540NLPBF IRF9540NLPBF 25M9853
Product Name FETs - Single - IRF9540NLPBF 100V 23A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, 23 A, 100 V, 117 Mohm, 10 V, 4 V Rohs Compliant Infineon
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 100 volts 100 volts 100 volts
QG 110 nC
PD 3100 to 110000 milliwatts 140 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data