Manufacturer: Infineon Technologies
Win Source Part Number: 1187683-IRFI9Z34N
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB Full-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 37W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 100mOhm at 7.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 620pF at 25V
MOSFET P-CH 55V 14A TO220AB FP Product overview: IRFI9Z34N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z34N can be used for catalog matching and distributor lookup.
P-Channel 55V 14A (Tc) 37W (Tc) Through Hole TO-220AB Full-Pak
MOSFET P-CH 55V 14A TO220AB FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187683-IRFI9Z34N | 278-IRFI9Z34N | IRFI9Z34N-ND | IRFI9Z34N |
| Product Name | FETs - Single - IRFI9Z34N | 55V 14A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 55 volts | |||
| QG | 35 nC |