Mosfet Array 2 N-Channel (Dual) 20V 8.9A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1187422-IRF8915
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 8.9A
Rds On (Maximum) at Id, Vgs: 18.3mOhm at 8.9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 540pF at 10V
MOSFET 2N-CH 20V 8.9A 8SO Product overview: IRF8915 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF8915 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF8915-ND | 1187422-IRF8915 | 289-IRF8915 | IRF8915 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - IRF8915 | 20V 8.9A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tube | |
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts |