The IRF7490PbF is an N-channel power MOSFET designed for high-frequency DC-DC converters, housed in an SO-8 package. It has a maximum drain-source voltage of 100 V and a continuous drain current of 5.4 A at 25°C. The static drain-source on-resistance is specified at 39 mΩ maximum when measured at V_{GS} = 10 V and I_D = 3.2 A. Total gate charge is 37 nC, and the device is fully avalanche-rated with a single-pulse avalanche energy of 91 mJ. The operating junction temperature ranges from -55°C to 150°C, with a thermal resistance from junction to ambient of 50 °C/W.
IR MOSFET 100 V in a SO-8 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.
Benefits
Applications
Designers who used this product also designed with
1
2
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187308-IRF7490
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRF7490 | 1187308-IRF7490 |
| Product Name | N-Channel Power MOSFET | Electronic Surplus - IRF7490 |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0390 ohms |