Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065566-IRFM360
Drain to Source Voltage (Vdss): 400 V
Number of Elements: 1
Power Dissipation: 250 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRF360; IRFP360PBF; FDP26N40; SIHP25N40D-GE3; FDP24N40; SIHP25N50E-GE3IRFM36
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 250 W
Continuous Drain Current (ID): 14 A
Drain to Source Breakdown Voltage: 400 V
Drain to Source Resistance: 200 mΩ
Gate to Source Voltage (Vgs): 20 V
Nominal Vgs: 4 V
On-State Resistance: 200 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1065566-IRFM360 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM360 |
| V(BR)DSS | 400 volts |