HEXFET Power MOSFET
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065513-IRF7469TRPBF
Packaging: Tape & Reel
Drain to Source Voltage (Vdss): 40 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): CSD18543Q3AIRF7469TR
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Junction Temperature (Tj): 150 °C
Package Quantity: 4000
Gate to Source Voltage (Vgs): 20 V
On-State Resistance: 17 mΩ
Power Field-Effect Transistor
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Transistors |
| Product Number | IRF7469TRPBF-1 | 1065513-IRF7469TRPBF-1 | 9152-IRF7469TRPBF-1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7469TRPBF-1 | Power Field-Effect Transistor | |
| Package Type | SO8 | SOT3 |