N-Channel 75V 87A (Tc) 140W (Tc) Through Hole IPAK (TO-251AA)
Win Source Part Number: 967227-IRFU7740PBF
Category: Discrete Semiconductor Products>Transistors
Series: HEXFET®, StrongIRFET™
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 87A (Tc)
Rds On (Max) @ Id, Vgs: 7.2mOhm @ 52A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 100µA
Power Dissipation (Max): 140W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK (TO-251AA)
Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4430 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFU7540PBF; AUIRFU3607; IRLU3636PBF; IRFU1018EPBF; IRFU1010ZPBF; IRFU9024PBF;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001573600
Base Product Number: IRFU7740
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Power Field-Effect Transistor
MOSFET N-CH 75V 87A IPAK
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFU7740PBF-ND | 967227-IRFU7740PBF | IRFU7740PBF | IRFU7740PBF | IRFU7740PBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |