IRHF93130 is a radiation-hardened, P-channel power MOSFET for space applications, packaged in a TO-205AF (TO-39) hermetic ceramic case weighing 0.98 g. It has a drain-to-source breakdown voltage of -100 V, a maximum continuous drain current of -6.5 A at 25°C, and a static on-resistance of 0.30 Ω at -12 V gate-source voltage. The device is hardened to 300 krad(Si) total ionizing dose with single event effect immunity, features low gate charge, and is proton tolerant. It meets MIL-PRF-19500/630 and has an ESD rating of Class 1B per MIL-STD-750, Method 1020. The operating junction temperature range is -55°C to +150°C.
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, COTS
Features
Potential Applications
Slash Sheet
Similar Parts
IRHF9130
TO-205AF, 100 krad(Si) TID, COTS
JANSR2N7389
TO-205AF, 100 krad(Si) TID, QPL
IRHF93130
TO-205AF, 300 krad(Si) TID, COTS
JANTXVF2N7389
TO-205AF, 300 krad(Si) TID, QPL
JANSF2N7389
TO-205AF, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHF93130 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - IRHF93130 |
| Polarity | P-Channel; P |