Infineon Technologies AG 30V 20A MOSFET Transistor IRF7832TRPBF

Description
MOSFET N-CH 30V 20A 8SO Product overview: IRF7832TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7832TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 20A 8SO Product overview: IRF7832TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7832TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 20A MOSFET Transistor
278-IRF7832TRPBF
30V 20A MOSFET Transistor 278-IRF7832TRPBF
MOSFET N-CH 30V 20A 8SO Product overview: IRF7832TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7832TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A 8SO Product overview: IRF7832TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7832TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8273896P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273896P
MOSFETs 8273896P
HEXFET N-Ch MOSFET 20A 30V SOIC8

HEXFET N-Ch MOSFET 20A 30V SOIC8

Supplier's Site
MOSFETs - 8273896 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8273896
MOSFETs 8273896
HEXFET N-Ch MOSFET 20A 30V SOIC8

HEXFET N-Ch MOSFET 20A 30V SOIC8

Supplier's Site
MOSFETs - 1655715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655715
MOSFETs 1655715
HEXFET N-Ch MOSFET 20A 30V SOIC8

HEXFET N-Ch MOSFET 20A 30V SOIC8

Supplier's Site
Single FETs, MOSFETs - IRF7832PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7832PBFCT-ND
Single FETs, MOSFETs IRF7832PBFCT-ND
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7832PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7832PBFDKR-ND
Single FETs, MOSFETs IRF7832PBFDKR-ND
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7832PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7832PBFTR-ND
Single FETs, MOSFETs IRF7832PBFTR-ND
N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 20A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
 - IRF7832TRPBF - Rochester Electronics
Newburyport, MA, United States
IRF7832PbF - N-Channel HEXFET Power MOSFET

IRF7832PbF - N-Channel HEXFET Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7832TRPBF - 001959-IRF7832TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7832TRPBF
001959-IRF7832TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7832TRPBF 001959-IRF7832TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001959-IRF7832TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7832 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 155°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.32V @ 250μA Max Gate Charge: 51nC @ 4.5V Max Input Capacitance: 4310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): FDS8812NZ; Si4324DY-T1-GE3; SI4324DY-T1-E3; Si4626DY; Introduction Date: September 29, 2004 ECCN: EAR99 Country of Origin: Austria, China, Malaysia, Mexico, Philippines, Taiwan, Thailand, United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 001959-IRF7832TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7832
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 155°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.32V @ 250μA
Max Gate Charge: 51nC @ 4.5V
Max Input Capacitance: 4310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): FDS8812NZ; Si4324DY-T1-GE3; SI4324DY-T1-E3; Si4626DY;
Introduction Date: September 29, 2004
ECCN: EAR99
Country of Origin: Austria, China, Malaysia, Mexico, Philippines, Taiwan, Thailand, United Kingdom
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7832TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7832TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7832TRPBF
MOSFET N-CH 30V 20A 8SO

MOSFET N-CH 30V 20A 8SO

Supplier's Site
Transistor - 17404780 - Radwell International
Willingboro, NJ, United States
Transistor
17404780
Transistor 17404780
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 30V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 30V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 108078463 - Radwell International
Willingboro, NJ, United States
Transistor
108078463
Transistor 108078463
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 30V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 30V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet; Channel Type Infineon - 39M3588 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet; Channel Type Infineon
39M3588
Mosfet; Channel Type Infineon 39M3588
MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.32V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.32V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 20A 4mOhm 34nC

MOSFET MOSFT 30V 20A 4mOhm 34nC

Buy Now Datasheet
Single FETs, MOSFETs - IRF7832TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7832TRPBF
Single FETs, MOSFETs IRF7832TRPBF
MOSFET N-CH 30V 20A 8SO

MOSFET N-CH 30V 20A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7832TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7832TRPBF
30V 20A 2.5W 4mΩ@10V,20A 2.32V@250uA N Channel SOIC-8 MOSFETs ROHS

30V 20A 2.5W 4mΩ@10V,20A 2.32V@250uA N Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7832TRPBF 8273896P 8273896 IRF7832PBFCT-ND IRF7832TRPBF 001959-IRF7832TRPBF IRF7832TRPBF 17404780 39M3588 IRF7832TRPBF IRF7832TRPBF IRF7832TRPBF
Product Name 30V 20A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7832TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet; Channel Type Infineon MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 0.0770 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data