Infineon Technologies AG 30V 9.2A MOSFET Transistor IRF9393TRPBF

Description
IRF9393 - 30V Single P-Channel HEXFET Power MOSFET
Request a Quote Datasheet
Description
IRF9393 - 30V Single P-Channel HEXFET Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF9393TRPBF - Rochester Electronics
Newburyport, MA, United States
IRF9393 - 30V Single P-Channel HEXFET Power MOSFET

IRF9393 - 30V Single P-Channel HEXFET Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
30V 9.2A MOSFET Transistor
278-IRF9393TRPBF
30V 9.2A MOSFET Transistor 278-IRF9393TRPBF
MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9393TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9393TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.2A 8SO Product overview: IRF9393TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9393TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9393TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9393TRPBFCT-ND
Single FETs, MOSFETs IRF9393TRPBFCT-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF9393TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9393TRPBFDKR-ND
Single FETs, MOSFETs IRF9393TRPBFDKR-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF9393TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9393TRPBFTR-ND
Single FETs, MOSFETs IRF9393TRPBFTR-ND
P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 9.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9393TRPBF - 112494-IRF9393TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9393TRPBF
112494-IRF9393TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9393TRPBF 112494-IRF9393TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 112494-IRF9393TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.2A (Ta) Gate-Source Threshold Voltage: 2.4V @ 25μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1110pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 13.3 mOhm @ 9.2A, 20V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 112494-IRF9393TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.2A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 25μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1110pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 13.3 mOhm @ 9.2A, 20V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9393TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9393TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9393TRPBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF9393TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF9393TRPBF
30V 9.2A 19.4mΩ@10V,9.2A 2.5W 2.4V@25uA P Channel SO-8 MOSFETs ROHS

30V 9.2A 19.4mΩ@10V,9.2A 2.5W 2.4V@25uA P Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -30V -9.2A 19.4mOhm 25Vgs

MOSFET MOSFT PCh -30V -9.2A 19.4mOhm 25Vgs

Buy Now Datasheet
Single FETs, MOSFETs - IRF9393TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9393TRPBF
Single FETs, MOSFETs IRF9393TRPBF
MOSFET P-CH 30V 9.2A 8SO

MOSFET P-CH 30V 9.2A 8SO

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -9.2A, Soic; Transistor Polarity Infineon - 13AC9221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -9.2A, Soic; Transistor Polarity Infineon
13AC9221
Mosfet, P-Ch, -30V, -9.2A, Soic; Transistor Polarity Infineon 13AC9221
MOSFET, P-CH, -30V, -9.2A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0133ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -9.2A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0133ohm; Rds(on) Test Voltage Vgs:-20V; Threshold Voltage Vgs:-1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF9393TRPBF 278-IRF9393TRPBF IRF9393TRPBFCT-ND 112494-IRF9393TRPBF IRF9393TRPBF IRF9393TRPBF IRF9393TRPBF IRF9393TRPBF 13AC9221
Product Name 30V 9.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9393TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -30V, -9.2A, Soic; Transistor Polarity Infineon
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SO8 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Surface Mount SO-8 8-SOIC (0.154", 3.90mm Width) TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data