Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028915-IRF7NA2907SC
Packaging: Bulk
Power Dissipation: 250 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8541290080
Continuous Drain Current (ID): 75 A
Drain to Source Breakdown Voltage: 75 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1028915-IRF7NA2907SCV |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7NA2907SCV |
| V(BR)DSS | 75 volts |