The IRFR7540 is an N-channel power MOSFET rated for 60 V drain-to-source voltage, designed for brushed and BLDC motor drive, synchronous rectification, and DC/DC conversion applications. It is packaged in a D-Pak (TO-252AA) surface-mount case, with a maximum continuous drain current of 90 A limited by the package and 110 A limited by silicon. The device has a typical on-resistance of 4.0 mΩ at 10 V gate voltage and 66 A drain current, and is qualified as RoHS compliant. It features enhanced avalanche ruggedness with a single-pulse avalanche energy of 160 mJ and a junction temperature range of -55°C to 175°C. The part meets IEC 60286-3 for soldering and is lead-free.
StrongIRFET™ power MOSFET 60 V in a DPAK package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFR7540 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0048 ohms |