Infineon Technologies AG MOSFETs IRFH5406TRPBF

Description
Infineon MOSFET IRFH5406TRPBF
Request a Quote Datasheet
Description
Infineon MOSFET IRFH5406TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2579375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579375
MOSFETs 2579375
Infineon MOSFET IRFH5406TRPBF

Infineon MOSFET IRFH5406TRPBF

Supplier's Site
MOSFETs - 2579375P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579375P
MOSFETs 2579375P
Infineon MOSFET IRFH5406TRPBF

Infineon MOSFET IRFH5406TRPBF

Supplier's Site
MOSFETs - 2579374 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579374
MOSFETs 2579374
Infineon MOSFET IRFH5406TRPBF

Infineon MOSFET IRFH5406TRPBF

Supplier's Site
Singapore, Singapore
60V 11A 40A MOSFET Transistor
278-IRFH5406TRPBF
60V 11A 40A MOSFET Transistor 278-IRFH5406TRPBF
MOSFET N-CH 60V 11A/40A 8PQFN Product overview: IRFH5406TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5406TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 11A/40A 8PQFN Product overview: IRFH5406TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 11A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFH5406TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFH5406TRPBF - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5406TRPBF - 1046882-IRFH5406TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5406TRPBF
1046882-IRFH5406TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5406TRPBF 1046882-IRFH5406TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046882-IRFH5406TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 46W (Tc) Family Name: IRFH5406 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 4V @ 50μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1256pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.4 mOhm @ 24A, 10V Alternative Parts (Cross-Reference): DMT6015LPS-13; AON6266; TSM170N06PQ56 RLG; Si7850ADP-T1-GE3; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046882-IRFH5406TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 46W (Tc)
Family Name: IRFH5406
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 50μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1256pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.4 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): DMT6015LPS-13; AON6266; TSM170N06PQ56 RLG; Si7850ADP-T1-GE3;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFH5406TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFH5406TRPBFTR-ND
Single FETs, MOSFETs IRFH5406TRPBFTR-ND
N-Channel 60V 11A (Ta), 40A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 11A (Ta), 40A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFH5406TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFH5406TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFH5406TRPBF
MOSFET N-CH 60V 11A/40A 8PQFN

MOSFET N-CH 60V 11A/40A 8PQFN

Supplier's Site
Mosfet, N-Ch, 60V, 40A, 150Deg C, 46W; Channel Type Infineon - 91Y4699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 40A, 150Deg C, 46W; Channel Type Infineon
91Y4699
Mosfet, N-Ch, 60V, 40A, 150Deg C, 46W; Channel Type Infineon 91Y4699
MOSFET, N-CH, 60V, 40A, 150DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 40A, 150DEG C, 46W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 1 N-CH HEXFET 14.4mOhms 23nC

MOSFET 60V 1 N-CH HEXFET 14.4mOhms 23nC

Buy Now Datasheet
MOSFET N-CH 60V 40A 8-PQFN - 376-IRFH5406TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 40A 8-PQFN
376-IRFH5406TRPBF
MOSFET N-CH 60V 40A 8-PQFN 376-IRFH5406TRPBF
MOSFET N-CH 60V 40A 8-PQFN

MOSFET N-CH 60V 40A 8-PQFN

Supplier's Site
Single FETs, MOSFETs - IRFH5406TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFH5406TRPBF
Single FETs, MOSFETs IRFH5406TRPBF
MOSFET N-CH 60V 11A/40A 8PQFN

MOSFET N-CH 60V 11A/40A 8PQFN

Supplier's Site Datasheet
Transistor - 108090818 - Radwell International
Willingboro, NJ, United States
Transistor
108090818
Transistor 108090818
(PRICE/TC) MOSFET, N-CH, 60V, 40A, 150DEG C, 46W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:40A; ON RESISTANCE RDS(ON):0.0114OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 60V, 40A, 150DEG C, 46W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:40A; ON RESISTANCE RDS(ON):0.0114OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2579375 278-IRFH5406TRPBF IRFH5406TRPBF 1046882-IRFH5406TRPBF IRFH5406TRPBFTR-ND IRFH5406TRPBF 91Y4699 IRFH5406TRPBF 376-IRFH5406TRPBF IRFH5406TRPBF 108090818
Product Name MOSFETs 60V 11A 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFH5406TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 40A, 150Deg C, 46W; Channel Type Infineon MOSFET MOSFET N-CH 60V 40A 8-PQFN Single FETs, MOSFETs Transistor
Package Type PQFN Tape & Reel (TR) TDSON8 SOT3; PQFN (5x6) 8-PowerVDFN 8-PowerVDFN TO-3 8-PowerVDFN
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0270 kS
PD 46 milliwatts 3600 to 46000 milliwatts 3600 milliwatts 3600 milliwatts
Unlock Full Specs
to access all available technical data