30V N-Channel Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Industry standard surface-mount package
Silicon optimized for applications switching below <100kHz
Benefits
Wide availability from distribution partners
Industry standard qualification level
Standard pinout allows for drop-in replacement
High performance in low frequency applications
Applications
Adapters and chargers
Information & communications technology
Power optimizer solutions
Designers who used this product also designed with
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA65R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSR316P | Small signal/small power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R180C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA65R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSR316P | Small signal/small power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
30V N-Channel Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Industry standard surface-mount package
- Silicon optimized for applications switching below <100kHz
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- Standard pinout allows for drop-in replacement
- High performance in low frequency applications
Applications
- Adapters and chargers
- Information & communications technology
- Power optimizer solutions
Designers who used this product also designed with
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R180C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA65R125C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPL60R125C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSR316P |
Small signal/small power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R180C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA65R125C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPL60R125C7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSR316P |
Small signal/small power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2