IRFS7437-7P is a 40V N-channel Power MOSFET in a 7-pin D2Pak package, designed for brushed and BLDC motor drives, synchronous rectification, and DC/DC conversion applications. It has a maximum continuous drain current of 295A at 25°C (silicon-limited) and 195A (package-limited), with a typical on-resistance of 1.1mΩ at 10V gate voltage and 100A drain current. The device features enhanced ruggedness, a body diode with high dI/dt capability, and a maximum junction temperature of 175°C. Thermal resistance is 0.65°C/W junction-to-case and 40°C/W junction-to-ambient.
40V Single N-Channel Power MOSFET in a 7-Pin D2-Pak package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS7437-7P |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0014 ohms |