IRHG57110SCS is a radiation-hardened, hermetically sealed, quad N-channel power MOSFET in a MO-036AB thru-hole package, designed for space applications. It is rated for 100V drain-source breakdown voltage, 1.6A continuous drain current, and a maximum on-resistance of 0.29Ω, with a total gate charge of 17nC. The device is qualified per MIL-PRF-19500 and has a total ionizing dose rating of 100 krad(Si). It features single event effect hardening, Class 1A ESD protection per MIL-STD-750, Method 1020, and operates from -55°C to +150°C. Weight is 1.3 g.
100V 100kRad Hi-Rel Quad N -Channel TID Hardened MOSFET in a MO-036AB package - Standard Packaging
Benefits
Similar Parts
IRHG57110
A IRHG57110 with RadHard Hermetic Packaging
IRHG57110SCS
Standard Packaging
IRHG53110SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHG57110SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Quad rad hard power MOSFETs - IRHG57110SCS |
| Polarity | N-Channel; N |