Mosfet Array 2 P-Channel (Dual) 12V 5.5A 1W Surface Mount 8-TSSOP
MOSFET 2P-CH 12V 5.5A 8TSSOP Product overview: IRF7754TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7754TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187347-IRF7754TRPBF
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7754PBF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 5.5A
Rds On (Maximum) at Id, Vgs: 25mOhm at 5.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1984pF at 6V
MOSFET 2P-CH 12V 5.5A 8TSSOP
MOSFET 2P-CH 12V 5.5A 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7754TRPBFTR-ND | 289-IRF7754TRPBF | 1187347-IRF7754TRPBF | IRF7754TRPBF | IRF7754TRPBF |
| Product Name | FET, MOSFET Arrays | 12V 5.5A MOSFET Transistor | FETs - Arrays - IRF7754TRPBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOT3 | 8-TSSOP (0.173", 4.40mm Width) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | ||
| Polarity | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) |