The IRFM054 is a hermetically sealed, N-channel power MOSFET in a TO-254AA package, designed for high-reliability applications such as DC-DC converters and motor drives. It has a drain-to-source breakdown voltage of 60V, a continuous drain current of 35A, and a maximum on-state resistance of 27mΩ at 25°C. The device features a total gate charge of 180nC and is rated for a peak pulsed drain current of 220A. It supports a maximum power dissipation of 150W and has a junction-to-case thermal resistance of 0.83°C/W. The part is qualified to a JANTX-equivalent screening flow per MIL-PRF-19500 and has a weight of 9.3g. The TO-254AA package provides electrical isolation from the heatsink, eliminating the need for additional insulating materials.
60V Single N-Channel Hi-Rel MOSFET in a TO-254AA package - A IRFM054 with Hermetic Packaging
Benefits
Similar Parts
IRFM054
A IRFM054 with Hermetic Packaging
IRFM054SCX
Screening Level TX
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065559-IRFM054
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 1
Power Dissipation: 150 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): RFP45N06; IRFB3806PBF; IPP060N06NAKSA1; IRFIZ48GPBF; STP45NF06; IRFSL3806PBF;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 35 A
Drain to Source Breakdown Voltage: 60 V
Drain to Source Resistance: 27 mΩ
Gate to Source Voltage (Vgs): 20 V
Trans MOSFET N-CH 60V 35A 3-Pin(3+Tab) TO-254AA Product overview: IRFM054 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFM054 can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFM054 | 1065559-IRFM054 | 278-IRFM054 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRFM054 | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFM054 | 60V 35A MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Package Type | M-TO254-3 | SOT3 | |
| V(BR)DSS | 60 volts | 60 volts | |
| rDS(on) | 0.0270 ohms |