Infineon Technologies AG MOSFETs IRFB4020PBF

Description
MOSFET N-Channel 200V 18A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 200V 18A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6886939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886939
MOSFETs 6886939
MOSFET N-Channel 200V 18A HEXFET TO220AB

MOSFET N-Channel 200V 18A HEXFET TO220AB

Supplier's Site
MOSFETs - 6886939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6886939P
MOSFETs 6886939P
MOSFET N-Channel 200V 18A HEXFET TO220AB

MOSFET N-Channel 200V 18A HEXFET TO220AB

Supplier's Site
MOSFETs - 1458608 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458608
MOSFETs 1458608
MOSFET N-Channel 200V 18A HEXFET TO220AB

MOSFET N-Channel 200V 18A HEXFET TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4020PBF - 069452-IRFB4020PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4020PBF
069452-IRFB4020PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4020PBF 069452-IRFB4020PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069452-IRFB4020PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4.9V @ 100μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1200pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 11A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069452-IRFB4020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4.9V @ 100μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1200pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 11A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 18A MOSFET Transistor
278-IRFB4020PBF
200V 18A MOSFET Transistor 278-IRFB4020PBF
MOSFET N-CH 200V 18A TO220AB Product overview: IRFB4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4020PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 18A TO220AB Product overview: IRFB4020PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB4020PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4020PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB4020PBF-ND
Single FETs, MOSFETs IRFB4020PBF-ND
N-Channel 200V 18A (Tc) 100W (Tc) Through Hole TO-220AB

N-Channel 200V 18A (Tc) 100W (Tc) Through Hole TO-220AB

Buy Now Datasheet
 - IRFB4020PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 18A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
 - IRFB4020PBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 18A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 18A I(D), 200V, 0.1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 18 A, 200 V, 100 Mohm, 10 V, 4.9 V Rohs Compliant Infineon - 61M6831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 18 A, 200 V, 100 Mohm, 10 V, 4.9 V Rohs Compliant Infineon
61M6831
Mosfet Transistor, N Channel, 18 A, 200 V, 100 Mohm, 10 V, 4.9 V Rohs Compliant Infineon 61M6831
MOSFET Transistor, N Channel, 18 A, 200 V, 100 mohm, 10 V, 4.9 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 18 A, 200 V, 100 mohm, 10 V, 4.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 38346179 - Radwell International
Willingboro, NJ, United States
Transistor
38346179
Transistor 38346179
MOSFET TRANSISTOR, N CHANNEL, 18 A, 200 V, 100 MOHM, 10 V, 4.9 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 18 A, 200 V, 100 MOHM, 10 V, 4.9 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFB4020PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4020PBF
Single FETs, MOSFETs IRFB4020PBF
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFB4020PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFB4020PBF
Single FETs, MOSFETs IRFB4020PBF
IRFB4020 - 12V-300V N-CHANNEL PO

IRFB4020 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
MOSFET N-CH 200V 18A TO-220AB - 376-IRFB4020PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 18A TO-220AB
376-IRFB4020PBF
MOSFET N-CH 200V 18A TO-220AB 376-IRFB4020PBF
MOSFET N-CH 200V 18A TO-220AB

MOSFET N-CH 200V 18A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB4020PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB4020PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB4020PBF
MOSFET N-CH 200V 18A TO220AB

MOSFET N-CH 200V 18A TO220AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFB4020PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFB4020PBF
200V 18A 100mΩ@10V,11A 100W 4.9V@100uA N Channel TO-220AB MOSFETs ROHS

200V 18A 100mΩ@10V,11A 100W 4.9V@100uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free - 70017969 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free
70017969
MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free 70017969
MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free

MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 100mOhm 18A 18nC Qg for Aud

MOSFET MOSFT 200V 100mOhm 18A 18nC Qg for Aud

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Radwell International ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6886939 6886939P 069452-IRFB4020PBF 278-IRFB4020PBF IRFB4020PBF-ND IRFB4020PBF 61M6831 38346179 IRFB4020PBF 376-IRFB4020PBF IRFB4020PBF IRFB4020PBF 70017969 IRFB4020PBF
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFB4020PBF 200V 18A MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 18 A, 200 V, 100 Mohm, 10 V, 4.9 V Rohs Compliant Infineon Transistor Single FETs, MOSFETs MOSFET N-CH 200V 18A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET, N Ch., Digital Audio, 200V, 18A, 100 MOHM, 18 NC QG, TO-220AB, Pb-Free MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO22 TO-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Number of units in IC 1 1
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data