The IRFS7430 is a 40V N-channel HEXFET power MOSFET in a D2-Pak (TO-263) package, designed for high-current switching applications such as motor drives, synchronous rectifiers, and DC/DC converters. It has a maximum continuous drain current of 426A at 25°C and a typical on-resistance of 0.97mΩ at 10V gate voltage and 100A drain current. The device supports a gate-to-source voltage of ±20V and operates with a junction temperature range of -55°C to +175°C. It has a single-pulse avalanche energy rating of 760mJ and meets RoHS compliance standards. The package is surface-mount and compatible with standard PCB mounting techniques.
40V Single N-Channel HEXFET Power MOSFET in a Lead Free D2-Pak package
Applications
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRFS7430 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0012 ohms |