Applications
48 V intermediate bus converter (IBC)
Consumer electronics
Edge computing
Mobile devices and smartphones
-30V P-Channel StrongIRFET™ Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Optimized for broadest availability from distribution partners
Product qualification according to JEDEC standard
Industry standard surface-mount package
Silicon optimized for applications switching below <100kHz
Benefits
Wide availability from distribution partners
Industry standard qualification level
Standard pinout allows for drop-in replacement
High performance in low frequency applications
Potential Applications
Consumer
DC-DC
eMobility
Motor control
Notebook
Onboard charger
Designers who used this product also designed with
BGS12P2L6 | RF Switches
IRF7832PBF-1 | N-Channel Power MOSFET
CY2304NZZXC-1T | CYPRESS™ Buffers
BGS12P2L6 | RF Switches
IRF7832PBF-1 | N-Channel Power MOSFET
CY2304NZZXC-1T | CYPRESS™ Buffers
BGS12P2L6 | RF Switches
IRF7832PBF-1 | N-Channel Power MOSFET
CY2304NZZXC-1T | CYPRESS™ Buffers
Applications
- 48 V intermediate bus converter (IBC)
- Consumer electronics
- Edge computing
- Mobile devices and smartphones
-30V P-Channel StrongIRFET™ Power MOSFET in a SO-8 package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
- Optimized for broadest availability from distribution partners
- Product qualification according to JEDEC standard
- Industry standard surface-mount package
- Silicon optimized for applications switching below <100kHz
Benefits
- Wide availability from distribution partners
- Industry standard qualification level
- Standard pinout allows for drop-in replacement
- High performance in low frequency applications
Potential Applications
- Consumer
- DC-DC
- eMobility
- Motor control
- Notebook
- Onboard charger
Designers who used this product also designed with
- BGS12P2L6 |
RF Switches
- IRF7832PBF-1 |
N-Channel Power MOSFET
- CY2304NZZXC-1T |
CYPRESS™ Buffers
- BGS12P2L6 |
RF Switches
- IRF7832PBF-1 |
N-Channel Power MOSFET
- CY2304NZZXC-1T |
CYPRESS™ Buffers
- BGS12P2L6 |
RF Switches
- IRF7832PBF-1 |
N-Channel Power MOSFET
- CY2304NZZXC-1T |
CYPRESS™ Buffers