The IRHLUC7970Z4SCS is a radiation-hardened, dual P-channel MOSFET in an LCC-6 surface-mount package, designed for space applications requiring tolerance to total ionizing dose up to 100 krad(Si). It features a drain-to-source breakdown voltage of -60V, a maximum continuous drain current of -0.65A at 25°C, and a maximum on-state resistance of 1.6 Ω at -4.5V gate voltage. The device has a total gate charge of 3.6 nC and is hermetically sealed with single event effect immunity up to an LET of 85 MeV·cm²/mg. It meets MIL-PRF-19500 qualification standards and is ESD hardened to Class 0B per MIL-STD-750, Method 1020. Thermal resistance from junction to lead is 40 °C/W, and junction temperature operates from -55°C to +150°C.
60V 100kRad Hi-Rel Dual P Channel TID Hardened MOSFET in a LCC-6 package - Standard Packaging
Benefits
Similar Parts
IRHLUC7970Z4
A IRHLUC7970Z4 with Standard Packaging
IRHLUC7930Z4
An IRHLUC7970Z4 with optional Total Dose Rating of 300kRads (Si)
IRHLUC7970Z4SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRHLUC7970Z4SCS |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - Dual rad hard power MOSFETs - IRHLUC7970Z4SCS |
| Polarity | P-Channel; P |